EN
  • EN
  • DE

LA6559-TLM-E

Part No LA6559-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74261-LA6559-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6559-TLM-E CAD Model

Description

The LA6559-TLM-E is a high-performance, low-power quad operational amplifier designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This operational amplifier integrates four independent op-amp units, making it exceptionally versatile for a wide range of applications, including sensor interfaces, active filters, and audio amplifiers.

Key Features

  • Low Voltage Operation: The LA6559-TLM-E is optimized for low voltage applications, capable of operating with a single or dual power supply. This feature makes it suitable for battery-operated devices and portable electronics.
  • Wide Bandwidth: The device offers a wide bandwidth, which ensures high-speed performance and is ideal for processing audio signals or other high-frequency inputs.
  • Low Noise: With its low noise characteristics, the LA6559-TLM-E provides clean amplification of signals, which is crucial in high-fidelity audio systems and precision instrumentation.
  • High Output Drive: The op-amp can deliver a high output current, enabling it to drive heavier loads without compromising signal integrity.
  • Stable Operation: It is designed for stable operation without external components, which simplifies the circuit design and reduces the overall component count.

Applications

The LA6559-TLM-E is suitable for a diverse array of applications, including:

  • Audio processing equipment
  • Active filters and equalizers
  • Analog signal conditioning
  • Data acquisition systems
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The LA6559-TLM-E is manufactured with the company's rigorous quality control standards, ensuring reliable performance in even the most demanding environments. Its robust design is capable of withstanding the thermal and mechanical stresses typical of industrial and automotive applications.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The LA6559-TLM-E adheres to the company's green standards, ensuring that the product is lead-free, halogen-free, and compliant with current RoHS directives, making it an environmentally responsible choice for electronic design.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
ON Semiconductor
Lowest to $0.0093
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Texas Instruments
Lowest to $10.3783
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,436 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess