EN
  • EN
  • DE

AD7740KRMZ-REEL7

Part No AD7740KRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER VOLT TO FREQ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Voltage to Frequency
Maximum Input Frequency 1MHz
Full Scale ±50ppm/°C
Linearity ±0.012%
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008204-AD7740KRMZ-REEL7
Family Name AD7740
Introduction Date August 04, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Automotive, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AD7740KRMZ-REEL7 CAD Model

Description

The AD7740KRMZ-REEL7 is a high-performance, voltage-to-frequency converter (VFC) from Analog Devices Inc., designed to provide precise conversion of analog signals into digital frequency output. This integrated circuit is ideal for applications requiring high resolution and wide dynamic range, such as industrial control systems, instrumentation, and sensor signal processing.

Key Features

  • High Resolution: The AD7740KRMZ-REEL7 offers high-resolution conversion, ensuring accurate representation of the analog input signal in the digital domain.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power requirements, making it suitable for battery-powered and portable applications.
  • Wide Dynamic Range: The device supports a broad range of input voltages, providing versatility across various use cases and applications.
  • Easy Integration: The compact size and surface-mount package of the AD7740KRMZ-REEL7 allow for easy integration into existing designs and PCB layouts.

Product Specifications

Parameter Value
Package/Case 8-MSOP
Mounting Type Surface Mount
Supply Voltage 2.7 V to 5.25 V
Operating Temperature -40°C to +85°C
Output Type Frequency

Applications

The AD7740KRMZ-REEL7 is suitable for a wide range of applications, including but not limited to:

  • Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Isolated Sensors
  • Portable Equipment

With its superior performance and reliability, the AD7740KRMZ-REEL7 from Analog Devices Inc. stands out as a top choice for designers looking for a high-quality voltage-to-frequency conversion solution.

You May Also Be Interested in

Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1775
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
NJR Corporation/NJRC
Lowest to $0.7508
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795
Analog Devices Inc.
IC V-F CONVERTER MONO 8-DIP
Lowest to $8.7910
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8795 $51.8310
43+ $2.3626 $101.5918
66+ $2.2888 $151.0608
91+ $2.2150 $201.5650
117+ $2.1411 $250.5087
157+ $1.9197 $301.3929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess