EN
  • EN
  • DE

RF430CL330HCPWR

Part No RF430CL330HCPWR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Tag and Transponder 13560kHz 14-Pin TSSOP T/R / IC NFC DYNAMIC TAG TARG 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 027391-RF430CL330HCPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name RF430CL330H
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RF430CL330HCPWR CAD Model

Description

The RF430CL330HCPWR is an advanced product from Texas Instruments, a renowned name in the semiconductor industry.

  • RF Interface: Supports ISO14443B compliant RF interface
  • Serial Interface: I2C serial interface
  • RF Frequency: 13.56-MHz
  • Communication Speed: Up to 848 kbps
  • Applications: Contactless communication, data logging, and proximity sensing
  • Supply Voltage: 2.7V to 5.5V
  • Security System: 128-byte SRAM for NDEF message buffering
  • User Memory: 3-Kbyte FRAM
  • Package: Compact TSSOP
  • Compliance: RoHS compliant

You May Also Be Interested in

STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $6.5223
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
Lowest to $1.3435
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8628 $51.7680
145+ $0.7079 $102.6455
220+ $0.6858 $150.8760
305+ $0.6637 $202.4285
390+ $0.6416 $250.2240
525+ $0.5752 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess