EN
  • EN
  • DE

LMT86QDCKTQ1

Part No LMT86QDCKTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LMT86/LMT86-Q1 SC70, Analog Temperature Sensors with Class-AB Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Operating Supply Voltage 2.2 V ~ 5.5 V
Resolution 10.9mV/°C
Accuracy - Highest (Lowest) ±2.7°C
Test Condition -50°C ~ 150°C
Operating Temperature Range -50°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70
Win Source Part Number 1201985-LMT86QDCKTQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMT86
Introduction Date June 26, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMT86QDCKTQ1 CAD Model

Description

The LMT86QDCKTQ1 is a precision analog output CMOS integrated-circuit temperature sensor from Texas Instruments that offers excellent accuracy at a low cost. It operates over a range of -50°C to 150°C, making it suitable for a diverse array of applications, from automotive to industrial systems.

Key Features

  • Accuracy: The LMT86QDCKTQ1 boasts an impressive accuracy of ±0.4°C at room temperature and ±2.7°C in the full temperature range of -50°C to 150°C.
  • Low Power Consumption: With a supply current of only 5.4 µA, the device is ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage: The device can function across a wide voltage range of 2.7V to 5.5V, providing flexibility in various circuit designs and applications.
  • Linear Output: The LMT86QDCKTQ1 provides a linear analog output that correlates directly with temperature, simplifying interfacing with readout or control circuitry.
  • Small Package: Available in a small SOT-23 package, the sensor is suitable for space-constrained applications.
  • Automotive Qualified: As a part of the "Q1" series, this product meets the stringent quality and reliability standards required for automotive applications.

Applications

The versatile nature of the LMT86QDCKTQ1 temperature sensor makes it well-suited for a variety of applications, including:

  • Automotive systems
  • Power-supply temperature monitoring
  • Environmental monitoring
  • Industrial temperature control
  • Consumer electronics
  • Computer peripherals

Conclusion

The LMT86QDCKTQ1 from Texas Instruments is a robust and reliable temperature sensor that combines high accuracy with low power consumption and a wide operating voltage range. Its small form factor and automotive qualification make it an excellent choice for a broad spectrum of temperature sensing needs across various industries.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4526 $52.0490
240+ $0.4240 $101.7600
370+ $0.4097 $151.5890
525+ $0.3810 $200.0250
685+ $0.3667 $251.1895
855+ $0.3524 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess