The NXP PN5472A2UK/C20803 NFC (Near Field Communication) Controller is a highly integrated chipset designed to enable seamless, contactless communication for a wide range of applications. This advanced controller is perfect for use in mobile devices, allowing for easy and secure transactions, data exchange, and connection to electronic devices with a simple touch.
Key Features:
- High Performance: With its cutting-edge architecture, the PN5472A2UK/C20803 provides fast data transfer rates and efficient power management, ensuring a smooth user experience.
- Security: Equipped with state-of-the-art security features, this controller supports secure element interfaces and offers a high level of protection against data breaches and unauthorized access.
- Versatility: This NFC controller is designed to be compatible with a wide range of NFC tags and smart cards, making it a versatile choice for different market segments and applications.
- Integration: The compact form factor and low power consumption make it easy to integrate into existing and new hardware designs without compromising on performance or battery life.
- Interoperability: Compliant with global NFC standards, the PN5472A2UK/C20803 ensures interoperability with other NFC-enabled devices and infrastructure worldwide.
Applications:
The NXP PN5472A2UK/C20803 NFC Controller is ideal for a variety of applications, including:
- Mobile payment systems
- Smart advertising and marketing solutions
- Access control and secure identity verification
- Peer-to-peer data transmission
- Smart appliances and IoT (Internet of Things) connectivity
Technical Specifications:
- Supply voltage: 2.5V to 5.5V
- Operating temperature range: -25°C to +85°C
- Supported protocols: ISO/IEC 14443 Type A and B, FeliCa, MIFARE, and NFC Forum tags
- Interfaces: SPI, I2C, UART
With its robust feature set and proven reliability, the NXP PN5472A2UK/C20803 NFC Controller is an excellent choice for developers looking to incorporate NFC capabilities into their products.