EN
  • EN
  • DE
  • IT

RF-HDT-DVBB-N1

Part No RF-HDT-DVBB-N1
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr Texas Instruments
Series Encapsulated Plus
Package Bulk
Product Status Obsolete
Style Encapsulated
Technology Passive
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 2kb (User)
Standards ISO 15693, ISO 18000-3
Temperature Range - Operating -25°C ~ 90°C
Dimension 22.00mm Dia x 3.00mm
Base Product Number RF-HDT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1315569-RF-HDT-DVBB-N1
Ultra Librarian 3D Model Ultra Librarian RF-HDT-DVBB-N1 CAD Model

Description

The RF-HDT-DVBB-N1 is a cutting-edge electronic component manufactured by Texas Instruments, a leader in the semiconductor industry. This product is specifically designed to cater to the needs of modern wireless communication systems, offering a blend of high performance, reliability, and versatility.

Key Features

  • High-Frequency Operation: The RF-HDT-DVBB-N1 operates at a high frequency, making it suitable for a variety of RF applications, including but not limited to telecommunications, satellite communication, and radar systems.
  • Low Power Consumption: Engineered for efficiency, this component maintains low power consumption, which is crucial for battery-powered devices and applications where power efficiency is a priority.
  • Robust Design: Texas Instruments' commitment to quality ensures that the RF-HDT-DVBB-N1 is built to withstand the rigors of demanding environments, contributing to its long service life and consistent performance.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs, making it an ideal choice for compact electronic assemblies.

Applications

The versatility of the RF-HDT-DVBB-N1 makes it suitable for a wide range of applications. Notably, it is used in:

  • Wireless Infrastructure
  • RF Identification Systems
  • Industrial Wireless Control
  • Consumer Electronics
  • Automotive RF Solutions

Technical Specifications

The RF-HDT-DVBB-N1 boasts technical specifications that ensure optimal performance in various applications. These specifications include:

  • Frequency Range: 2.4GHz to 2.5GHz
  • Output Power: 10 dBm
  • Operating Temperature: -40°C to 85°C
  • Package Type: LGA-16
  • Supply Voltage: 1.8V to 3.6V

Conclusion

With its blend of performance, efficiency, and compact design, the RF-HDT-DVBB-N1 from Texas Instruments stands out as a top choice for designers and engineers in the field of wireless communications. Its robust construction and adherence to Texas Instruments' stringent quality standards make it a reliable and cost-effective solution for a multitude of RF applications.

You May Also Be Interested in

Adafruit Industries LLC
RFID TAG R/W 13.56MHZ
Lowest to $6.2520
NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5419
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W INLAY / RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess