EN
  • EN
  • DE

REG104GA30

Part No REG104GA30
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002486-REG104GA30
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REG104GA30 CAD Model

Description

Product Overview: REG104GA30 by Texas Instruments

The REG104GA30 is a high-performance, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer, Texas Instruments (TI). This component is designed to offer a stable and reliable power supply, making it an ideal choice for a variety of applications, including but not limited to portable devices, microcontrollers, and analog circuits.

Key Features

  • Output Voltage: The REG104GA30 provides a fixed output voltage of 3.0V, which is suitable for powering 3V logic and analog circuits with precision.
  • High Output Current: It can deliver an impressive output current of up to 1A, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: The LDO has a low dropout voltage, which means it can maintain regulation with a minimal difference between the input and output voltages, increasing efficiency in battery-powered devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the regulator and the load from potential damage due to overheating or excessive current draw.
  • Low Noise: With its low noise output, the REG104GA30 is particularly well-suited for sensitive analog and RF circuits where power supply noise can adversely affect performance.
  • Fast Transient Response: The regulator is designed to have a fast transient response, which is critical for maintaining a stable output voltage during rapid changes in load.

Applications

The versatility of the REG104GA30 allows it to be used in a wide array of electronic applications. These include:

  • Battery-powered equipment
  • Portable communication devices
  • Handheld instrumentation
  • Microcontroller power supplies
  • Peripheral power supplies

Package and Availability

The REG104GA30 is available in a small SOT-223 package, which is conducive to space-constrained applications. TI's commitment to quality ensures that this LDO voltage regulator is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems. For purchasing information, datasheets, and technical support, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess