EN
  • EN
  • DE

PST3323UR

Part No PST3323UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282157-PST3323UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3323UR CAD Model

Description

The Mitsumi PST3323UR is a low dropout (LDO) regulator designed to provide a stable and efficient voltage supply for various electronic applications. This regulator is known for its compact size and ability to operate with low input-output voltage differentials, making it suitable for battery-powered devices and other applications where power efficiency is critical.

Applications:

  • Mobile phones and smartphones: Powering core logic and peripherals.
  • Portable media players: Ensuring stable power for audio and video playback.
  • Wireless communication devices: Supplying power to RF transceivers and microcontrollers.
  • Digital cameras and camcorders: Providing regulated voltage for image sensors and processors.
  • Wearable devices: Including smartwatches and fitness trackers.

Features:

  • Low Dropout Voltage: Minimizes power loss by operating with a small difference between input and output voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • High Output Voltage Accuracy: Ensures a stable and reliable output voltage.
  • Small Package Size: Allows for compact designs.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption and extends battery runtime.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components.
  • Reliable Performance: Stable output voltage ensures consistent operation of connected devices.
  • Reduced Board Space: Small package size allows for more compact designs.
  • Simplified Design: Requires few external components for operation.

The PST3323UR offers a fixed output voltage, typically around 3.3V, but this can vary slightly depending on the specific variant. It is designed to handle input voltages ranging from a minimum of typically 2.5V up to 5.5V. The regulator's low quiescent current further contributes to energy efficiency, making it an excellent choice for battery-powered applications. The device is typically available in a small surface-mount package, facilitating automated assembly and minimizing board space. The thermal shutdown feature is crucial in preventing catastrophic failures due to overheating, while the overcurrent protection limits the output current, preventing damage from short circuits or excessive loads.

When selecting the PST3323UR, designers should consider the maximum input voltage, the required output current, and the thermal characteristics of the application. Proper heat sinking may be necessary in high-current applications to prevent overheating. Furthermore, external capacitors are typically required at the input and output to improve stability and reduce noise. These capacitors should be chosen based on the manufacturer's recommendations and the specific requirements of the application.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess