EN
  • EN
  • DE

LF80565QH0254M

Part No LF80565QH0254M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon E7310 (1.60G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954602-LF80565QH0254M
Series *
Ultra Librarian 3D Model Ultra Librarian LF80565QH0254M CAD Model

Description

The LF80565QH0254M is an Intel Core 2 Quad Q6600 processor. This processor was a significant step in bringing quad-core processing to mainstream desktops, offering enhanced multitasking and performance capabilities for demanding applications and workloads.

Applications

  • Desktop PCs: Designed for use in desktop computers, providing processing power for a wide range of tasks.
  • Gaming: Suitable for gaming setups, especially when paired with a dedicated graphics card, enabling smoother gameplay and faster loading times.
  • Content Creation: Capable of handling content creation tasks like video editing, photo manipulation, and graphic design.
  • Software Development: Suitable for compiling code and running development environments.
  • General Computing: Perfect for everyday tasks such as web browsing, document editing, and media consumption.

Features

  • Quad-Core Architecture: Features four independent processing cores, enabling parallel processing and improved multitasking.
  • 2.4 GHz Clock Speed: Operates at a clock speed of 2.4 GHz, providing a balance between performance and power consumption.
  • 8MB L2 Cache: Equipped with 8MB of shared L2 cache, which helps to reduce latency and improve data access speeds.
  • 1066 MHz FSB: Utilizes a 1066 MHz Front Side Bus (FSB) for communication with the motherboard chipset.
  • LGA 775 Socket: Compatible with motherboards using the LGA 775 socket.
  • Intel Virtualization Technology (VT-x): Supports Intel VT-x, enabling hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage based on workload, optimizing power consumption and thermal management.

Benefits

  • Improved Multitasking: The quad-core architecture enables smooth multitasking, allowing users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Performance: Provides a significant performance boost for demanding applications, such as video editing software and games.
  • Faster Data Access: The large L2 cache helps to reduce latency and improve data access speeds, resulting in faster overall system performance.
  • Energy Efficiency: Enhanced Intel SpeedStep Technology optimizes power consumption, reducing energy costs and minimizing heat generation.
  • Virtualization Support: Intel VT-x support enables efficient and secure virtualization, making it suitable for server and development environments.

Additional Details

The Intel Core 2 Quad Q6600 (LF80565QH0254M) is built on a 65nm process technology. It has a Thermal Design Power (TDP) of 105W. It supports various technologies such as Intel Execute Disable Bit and Intel Thermal Monitor.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess