EN
  • EN
  • DE

PIC16LC73B-04/SO

Part No PIC16LC73B-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061839-PIC16LC73B-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC73B-04/SO CAD Model

Description

Product Overview: PIC16LC73B-04/SO - Microchip Technology

The PIC16LC73B-04/SO is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile 8-bit microcontroller is part of the renowned PIC16CXX family and is well-suited for applications in automation, consumer electronics, and automotive systems due to its robust feature set and flexibility.

Key Features:

  • CPU: The device is built around a powerful RISC architecture, which allows for fast instruction execution, with most instructions executing in just one machine cycle. This results in increased throughput and optimized power consumption.
  • Operating Speed: The PIC16LC73B-04/SO operates at a clock speed of 4 MHz, providing a solid balance between speed and power usage, making it ideal for battery-operated or power-sensitive applications.
  • Memory: It features 4KB of on-chip program memory, ensuring ample space for the user's application code. Additionally, it includes 192 bytes of RAM and 128 bytes of EEPROM for data storage, which is essential for non-volatile data retention across power cycles.
  • I/O and Peripherals: The microcontroller offers a rich set of peripherals including 33 I/O pins, an 8-channel 8-bit Analog-to-Digital Converter (ADC), two 10-bit PWM modules, synchronous serial port (SSP) with SPI and I2C support, and two Capture/Compare/PWM (CCP) modules, enabling a wide range of functionalities in a single chip.
  • Package: It comes in a 28-pin SOIC package, which is compact and suitable for space-constrained applications without compromising on functionality or I/O accessibility.
  • Power Management: The device features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) which contribute to the reliable operation under varying power conditions. It also supports a wide operating voltage range from 2.5V to 5.5V.

Applications:

The PIC16LC73B-04/SO is designed to be versatile and is ideal for applications such as:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Smart sensors and instrumentation
  • Communication systems

With its rich feature set and Microchip's reputation for quality, the PIC16LC73B-04/SO is a reliable choice for designers looking to implement complex functions with a single, integrated device.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess