Product Overview: PIC16F684-I/ST
The PIC16F684-I/ST is a highly versatile and powerful microcontroller unit (MCU) from the esteemed manufacturer Microchip Technology. This MCU is part of the renowned PIC16 family, known for their exceptional performance in a wide range of applications. The PIC16F684-I/ST is designed to cater to the needs of designers and engineers who require a compact, yet robust, microcontroller for their embedded systems.
Key Features:
- High-Performance RISC CPU: Features a 14-bit instruction set that provides a balance between power consumption and processing speed, with a wide operating frequency range.
- Flash Memory: Boasts 3.5KB of on-board flash memory, allowing for ample space to store application code and data.
- RAM and EEPROM: Comes with 256 bytes of RAM and 256 bytes of EEPROM, which is ideal for data storage that must persist through power cycles.
- I/O Ports: Offers 12 I/O pins which are highly configurable, supporting various peripherals and enabling a flexible interface with external components.
- Integrated Analog Features: Includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals.
- Timers and PWM: Contains two timers and two PWM modules, aiding in accurate event timing and motor control.
- Serial Communication: Supports USART for serial communication, which can be used for interfacing with other MCUs, sensors, and modules.
- Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
- Package: Available in a TSSOP package, ensuring a small footprint for space-constrained applications.
Applications:
The PIC16F684-I/ST is ideal for a variety of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Medical devices
- Power management
- Hobbyist and educational projects
With its robust set of features and capabilities, the PIC16F684-I/ST from Microchip Technology is a go-to choice for professionals and hobbyists alike, looking for a reliable and flexible MCU for their next project.