EN
  • EN
  • DE

R49003.5

Part No R49003.5
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087238-R49003.5
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R49003.5 CAD Model

Description

The R49003.5 is a robust and dependable radial leaded fuse manufactured by Littelfuse, a trusted leader in circuit protection. Designed to safeguard electronic circuits from overcurrent situations, this fuse ensures the integrity and longevity of valuable components and devices. It's ideal for applications needing reliable protection against current surges.

Applications

  • Power supplies: Provides overcurrent protection in a variety of power supply designs.
  • LED Lighting: Protects LED drivers and lighting circuits from damage due to current spikes.
  • Small Appliances: Protects appliances such as blenders, coffee makers, and toasters from electrical faults.
  • Battery Chargers: Protects the charger and the battery being charged from overcurrent.
  • Industrial Controls: Safeguards control circuits in industrial equipment from damaging current surges.

Features

  • Radial Leaded Package: Allows for easy mounting and replacement on PCBs.
  • Compact Design: Saves valuable board space in compact electronic devices.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • Agency Approvals: Compliant with UL, CSA, and other relevant safety standards.
  • Ceramic Body: Provides excellent thermal and mechanical strength.

Benefits

  • Prevents Circuit Damage: Safeguards electronic components from damage caused by overcurrent.
  • Increases Product Safety: Reduces the risk of electrical fires and other hazards.
  • Extends Product Lifespan: Enhances the reliability and durability of electronic devices.
  • Reduces Downtime: Minimizes equipment failures and costly repairs.
  • Simplified Maintenance: Easy to replace, reducing maintenance time and costs.

Additional Details

The R49003.5 fuse has a specific current rating of 3.5A and a voltage rating that is crucial to match with the application requirements. The fuse features a ceramic body and tinned copper leads for reliable performance. It meets industry safety standards and is RoHS compliant. Littelfuse's reputation for high-quality and reliable components ensures the R49003.5 delivers long-term protection. Designers and engineers should consult the product datasheet for precise specifications and application guidance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess