EN
  • EN
  • DE

LT6656AIDC-3.3#TRPBF

Part No LT6656AIDC-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201560-LT6656AIDC-3.3#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR)
Product Status Active
Reference Type Series
Output Type Fixed
Current - Output 5 mA
Tolerance ±0.1%
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian LT6656AIDC-3.3#TRPBF CAD Model

Description

Product Overview

The LT6656AIDC-3.3#TRPBF is a precision voltage reference from Analog Devices Inc., engineered to provide a stable and accurate reference voltage for high-performance analog circuits. This device is particularly well-suited for applications requiring low noise, long-term stability, and high precision, such as data conversion, instrumentation, and industrial automation systems.

Key Features

  • Output Voltage: Precisely trimmed to 3.3V with high accuracy.
  • Temperature Stability: Excellent temperature coefficient, ensuring consistent performance over a wide temperature range.
  • Low Noise: Designed to have very low output noise, making it ideal for sensitive applications where noise can impact performance.
  • Long-Term Stability: Exhibits superior long-term voltage stability, a critical parameter for precision applications.
  • Supply Voltage Range: Operates with a supply voltage range that accommodates varying input conditions.
  • Low Dropout Performance: Can maintain accurate output voltage with minimal difference between the input and output voltage, enhancing efficiency.
  • Packaging: Available in a compact package, suitable for space-constrained applications.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive products.

Applications

The LT6656AIDC-3.3#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT6656AIDC-3.3#TRPBF is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. Customers can trust in the consistent performance and durability of this voltage reference, backed by Analog Devices' reputation in the semiconductor industry.

Ordering Information

The product is available for order with the part number LT6656AIDC-3.3#TRPBF, and it is typically supplied in tape and reel packaging for automated assembly processes. For detailed specifications, technical documentation, and ordering information, customers can visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess