Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 92μVp-p
Voltage - Input 3.5 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1091820-REF3333AIDCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3333AIDCKT CAD Model

Description

The REF3333AIDCKT is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. Designed to be robust and versatile, this component is ideal for applications requiring a stable voltage reference under varying conditions. The REF3333AIDCKT is commonly used in portable and battery-powered devices, precision data converters, and industrial equipment.

Key Features

  • Output Voltage: The REF3333AIDCKT provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V systems and components.
  • High Accuracy: This voltage reference offers an impressive initial accuracy of 0.2% (max), ensuring precise performance for sensitive applications.
  • Low Dropout: With a low dropout voltage, the REF3333AIDCKT continues to provide a stable output even when the supply voltage is very close to the output voltage, making it suitable for low-voltage operations.
  • Low Power Consumption: The device features low quiescent current, typically around 5 µA, which is beneficial for power-sensitive applications.
  • Temperature Stability: It boasts excellent temperature stability, with a temperature coefficient as low as 50 ppm/°C, ensuring consistent performance across a wide range of operating temperatures.
  • Small Form Factor: Housed in a compact SC70 package, the REF3333AIDCKT is space-efficient and suitable for high-density circuit designs.

Applications

  • Portable and Battery-Powered Equipment
  • Precision Analog to Digital Converters (ADCs)
  • Digital to Analog Converters (DACs)
  • Medical Devices
  • Industrial Process Control Systems
  • Automotive Systems

The REF3333AIDCKT is part of Texas Instruments' family of low-power, high-precision voltage references. With its stable output and low power consumption, it is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether for consumer electronics or industrial instrumentation, the REF3333AIDCKT stands out as a reliable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Need more? Email Us
ECAD model for MAX6163BESA+
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341CPA+
Maxim Integrated
V-Ref Precision 4.096V 30mA Automotive 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6174AASA+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6350CPA+
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Lowest to $4.8609
ECAD model for LM4128BMF-3.3/NOPB
Maxim Integrated
V-Ref Precision 3V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 3V 8UMAX
Need more? Email Us
ECAD model for MAX6126B30+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9928 $54.6040
125+ $0.8146 $101.8250
195+ $0.7891 $153.8745
265+ $0.7637 $202.3805
340+ $0.7382 $250.9880
455+ $0.6619 $301.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention