EN
  • EN
  • DE

PTPS65988CERSLR

Part No PTPS65988CERSLR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834429-PTPS65988CERSLR
Ultra Librarian 3D Model Ultra Librarian PTPS65988CERSLR CAD Model

Description

The PTPS65988CERSLR is a state-of-the-art integrated circuit developed by Texas Instruments, designed to facilitate power management solutions in a wide range of electronic devices. This product stands out due to its versatility and efficiency, making it an ideal choice for designers looking to optimize their power architecture.

At the heart of PTPS65988CERSLR's capabilities is its USB Type-C and USB Power Delivery (PD) controller, which enables the device to manage power distribution and communication through the USB-C connector. This feature is particularly beneficial for portable devices that require a compact and efficient charging solution. The integration of the PD controller simplifies the design process by reducing the need for additional components, thus saving space and cost.

The PTPS65988CERSLR also boasts an embedded microcontroller that provides flexible firmware control, allowing for easy customization and updates. This microcontroller ensures that the device can adapt to various power profiles and handle the negotiation of power contracts between devices, ensuring compatibility and optimal power utilization.

Furthermore, Texas Instruments has equipped this product with multiple protection features, such as over-voltage, over-current, and over-temperature protection, to safeguard the device and the connected equipment from potential damage. These features contribute to the reliability and longevity of the PTPS65988CERSLR, making it a trustworthy component in any power management system.

The PTPS65988CERSLR is also designed with efficiency in mind. Its low standby power consumption makes it suitable for battery-powered applications, where preserving energy is critical. The device's ability to handle high power throughput with minimal losses ensures that it can support fast-charging capabilities, which is increasingly important in today's fast-paced world.

In summary, the PTPS65988CERSLR from Texas Instruments is a powerful and adaptable solution for modern power management challenges. With its integrated USB PD controller, embedded microcontroller, and robust protection features, it represents a comprehensive solution for designers aiming to create efficient, safe, and user-friendly electronic products.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess