EN
  • EN
  • DE

TPS71025PWPR

Part No TPS71025PWPR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840986-TPS71025PWPR
Ultra Librarian 3D Model Ultra Librarian TPS71025PWPR CAD Model

Description

TPS71025PWPR - Low-Dropout Voltage Regulator by Texas Instruments

The TPS71025PWPR from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise voltage supply. This component is ideal for applications requiring a low voltage power supply with a minimal voltage drop, even when the supply voltage is very close to the output voltage. With its advanced design, the TPS71025PWPR ensures a consistent and reliable operation, making it a perfect choice for sensitive electronics that demand a stable energy source.

Featuring a fixed output voltage of 2.5V, the TPS71025PWPR provides an output current of up to 1A, which is sufficient for a wide range of applications, from powering microcontrollers and digital ICs to providing a stable voltage for analog circuits. The device operates over a wide range of input voltages, from 2.7V to 10V, allowing for flexibility in various power supply configurations.

One of the key benefits of the TPS71025PWPR is its low dropout voltage, which enhances the efficiency of the system by minimizing the difference between the input and output voltages. This feature is particularly useful in battery-operated devices, where maximizing the battery life is crucial. Additionally, the regulator incorporates over-current and over-temperature protection, safeguarding the device and the downstream components from potential damage caused by abnormal operating conditions.

The TPS71025PWPR comes in a thermally enhanced 20-Pin HTSSOP PowerPad package, which helps to dissipate heat effectively, ensuring stable performance even under high load conditions. The small footprint of the package makes it suitable for space-constrained applications, while the PowerPad design provides an excellent thermal performance.

For design flexibility, the TPS71025PWPR includes an enable function that allows the output to be switched on or off, providing additional power-saving capabilities. The device also features a low quiescent current, further reducing power consumption when the load is light or in standby mode.

Whether you're designing a portable device, a power management system, or any application that requires a high-quality power supply, the TPS71025PWPR from Texas Instruments is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess