The TPA3004DIPHPR is a high-performance audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of consumer electronics. This audio amplifier integrates features that make it an ideal choice for applications requiring efficient power management and superior audio fidelity.
Key Features:
- Amplifier Class: The TPA3004DIPHPR operates as a Class-D amplifier, which offers high efficiency, reduced heat dissipation, and the ability to drive speakers with high fidelity and low distortion.
- Output Power: It can deliver up to 20W of continuous output power per channel into a 4-ohm load, making it powerful enough for a variety of audio applications, including home theater systems, desktop audio, and active speakers.
- Supply Voltage: The device operates over a wide supply voltage range from 10V to 26V, allowing flexibility in various power supply scenarios.
- Thermal and Overcurrent Protection: The TPA3004DIPHPR is equipped with multiple protection features including thermal shutdown and overcurrent protection, ensuring reliable operation and longevity of the device.
- Signal-to-Noise Ratio (SNR): It boasts a high SNR, which minimizes background noise and ensures clear audio reproduction.
- Package: The amplifier comes in a 28-pin HTSSOP (DIP) package with PowerPAD™ for enhanced thermal performance.
Applications:
The TPA3004DIPHPR is suitable for a variety of audio applications, including but not limited to:
- Flat Panel Televisions
- Home Theater Systems
- Active Speakers
- Desktop and Laptop Computers
This product from Texas Instruments is designed to provide a high-quality audio experience for end-users while ensuring ease of integration for manufacturers. Its robust design and comprehensive feature set make the TPA3004DIPHPR a versatile and reliable choice for any audio amplification requirement.