EN
  • EN
  • DE

MPM3650GQW-Z

Part No MPM3650GQW-Z
Manufacturer Monolithic Power Systems Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.75V
Voltage - Input (Max) 17V
Voltage - Output 1 0.6 ~ 12V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off
Operating Temperature -40°C ~ 125°C (With Derating)
Mounting Type Surface Mount
Package / Case 24-PowerLFQFN Module
Size / Dimension 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm)
Supplier Device Package 24-QFN (4x6)
Control Features Enable, Active High
Ultra Librarian 3D Model Ultra Librarian MPM3650GQW-Z CAD Model

Description

The MPM3650GQW-Z is a non-isolated PoL module from Monolithic Power Systems Inc.

  • Package: Tape and Reel
  • Standard Package: 2,500
  • Size / Dimension: 0.24" L x 0.16" W x 0.06" H (6.0mm x 4.0mm x 1.7mm)
  • Type: Non-Isolated PoL Module
  • Features: Adjustable Output, Remote On/Off
  • Applications: ITE (Commercial)
  • Control Features: Enable, Active High
  • Number of Outputs: 1
  • Current Output (Max): 6A
  • Voltage Input: 2.75V to 17V
  • Voltage Output 1: 0.6V to 12V
  • Mounting Type: Surface Mount
  • Package / Case: 24-PowerLFQFN Module
  • Supplier Device Package: 24-QFN (4x6)
  • Operating Temperature: -40°C to 125°C (with derating)
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS: 8504.40.9580

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8060 $51.2240
10+ $10.5075 $105.0750
15+ $10.1792 $152.6880
21+ $9.8508 $206.8668
27+ $9.5224 $257.1048
36+ $8.5374 $307.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,002 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess