EN
  • EN
  • DE

PTH05030WAD

Part No PTH05030WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 30-A, 5-V Input Non-Isolated Wide-Output Adjust Power Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH05030W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 30A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting Style Through Hole
Package 13-DIP Module
Size 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm)
Win Source Part Number 1240587-PTH05030WAD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH05030W
Introduction Date August 30, 2005
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH05030WAD CAD Model

Description

Product Overview: PTH05030WAD from Texas Instruments

The PTH05030WAD is a high-performance, non-isolated module from Texas Instruments that belongs to the PTH series of power modules. This compact and efficient power supply solution is designed to meet the needs of a wide range of applications, particularly in the telecommunications and computing industries where space and power efficiency are critical.

Key Features

  • Wide Input Voltage Range: The PTH05030WAD operates over a broad input voltage range of 4.5V to 14V, making it versatile for various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: The output voltage of this module can be adjusted from 0.8V to 3.6V, allowing for high flexibility in powering different circuit components that require specific voltage levels.
  • High Efficiency: With an efficiency of up to 95%, the PTH05030WAD ensures minimal power loss, which is essential for maintaining thermal performance and reliability in tight spaces.
  • Power Density: The module provides a high power density, which is a critical factor for designs where board space is at a premium.
  • Thermal Performance: The PTH05030WAD is equipped with exceptional thermal performance characteristics, ensuring stable operation even at full load and in high-temperature environments.
  • On/Off Inhibit: This feature allows the user to control the power module operation via an external signal, providing an additional level of power management.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the application by ensuring the power module operates only when the input voltage is within its specified range.
  • Output Overcurrent Protection: The module includes overcurrent protection to safeguard against excessive currents that could potentially damage the circuit.

Applications

The PTH05030WAD is ideal for use in various applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and data storage systems
  • Industrial controls
  • Test equipment

With its robust set of features and capabilities, the PTH05030WAD from Texas Instruments is a reliable and efficient choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.0597 $55.0597
3+ $45.1772 $135.5316
4+ $43.7655 $175.0620
5+ $42.3537 $211.7685
7+ $40.9419 $286.5933
9+ $36.7065 $330.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess