Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Maximum Input Voltage 3.65V
Voltage - Output 1 0.55 ~ 1.8V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 86%
Mounting Style SMD
Manufacturer Package 10-SMD Module
Dimension 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Part Number Series PTH03060Y
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813778-PTH03060YAZ
Ultra Librarian 3D Model Ultra Librarian PTH03060YAZ CAD Model

Description

Product Overview: PTH03060YAZ from Texas Instruments

The PTH03060YAZ is a high-performance, non-isolated module power converter from Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This power module is part of TI's extensive range of power management solutions designed to cater to a wide array of applications that require efficient and reliable voltage conversion.

Key Features

  • Wide Input Voltage Range: The PTH03060YAZ operates with an input voltage range of 2.95V to 3.65V, making it suitable for applications that utilize a 3.3V nominal input voltage. This feature allows for flexibility in various power supply designs.
  • Adjustable Output Voltage: The output voltage of this module is adjustable from 0.8V to 2.5V, providing versatility for powering a range of devices that require different voltage levels.
  • High-Efficiency: With an efficiency of up to 92%, the PTH03060YAZ ensures minimal power loss during voltage conversion, thus conserving energy and reducing thermal challenges in systems.
  • High Output Current: It is capable of delivering up to 6A of output current, which is sufficient for powering high-performance integrated circuits and other electronic components.
  • Small Footprint: The compact size of the module is ideal for space-constrained applications, allowing designers to maximize space without compromising on power capabilities.
  • Thermal Protection: The PTH03060YAZ includes features such as over-temperature protection, safeguarding the device and the system from potential damage due to excessive heat.

Applications

The PTH03060YAZ is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial systems
  • Test and measurement devices
  • Computing and data storage systems

With its robust design and high reliability, the PTH03060YAZ from Texas Instruments is a top choice for designers and engineers looking for a power module that can deliver consistent performance in a compact package. Whether for new designs or upgrading existing systems, this power converter module is engineered to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER / Module DC-DC 110VIN 3-OUT 5.1V/24V/24V 12A/1.25A/1.25A 121W 15-Pin
Need more? Email Us
ECAD model for HP3060-9RG
Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 10W / Module DC-DC 48VIN 1-OUT 3.3V 2.4A 10W 5-Pin
Need more? Email Us
ECAD model for CXA10-48S3V3-SJ
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-25MA SIP / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR105C
Bel Power Solutions
DC/DC CONVERTER 3.3V 1.8V 60W / Module DC-DC 48VIN 2-OUT 3.3V/1.8V 15A 60W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HLD15ZEB-N
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
Need more? Email Us
ECAD model for MGS32412
Texas Instruments
CONV DC-DC MINI 1W 3KVDC ISOL / Module DC-DC 5VIN 1-OUT 12V 0.083A 1W 4-Pin SIP Module Tray
Lowest to $26.8821
ECAD model for DCH010512SN7
Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C
Murata Power Solutions Inc.
0.75 W, UNREG. DC/DC CONV. ROHS / Module DC-DC 5VIN 2-OUT 15V/-15V 0.025A/-0.025A 0.75W 5-Pin SIP
Need more? Email Us
ECAD model for HPR405C
Murata Power Solutions Inc.
DC/DC TH 2W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.4A 2W 4-Pin Tube
Need more? Email Us
ECAD model for CRL2S0505SC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7245 $87.4490
3+ $35.8765 $107.6295
5+ $34.7554 $173.7770
6+ $33.6342 $201.8052
8+ $32.5131 $260.1048
11+ $29.1497 $320.6467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 328 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention