EN
  • EN
  • DE

PGA400QRHHRQ1

Part No PGA400QRHHRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PRESSURE SENSOR 5V 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name PGA400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44697-6, 296-44697-2, 296-44697-1, PGA400QRHHRQ1-ND, -296-44697-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889004-PGA400QRHHRQ1
Ultra Librarian 3D Model Ultra Librarian PGA400QRHHRQ1 CAD Model

Description

PGA400-Q1 - Automotive Signal Conditioning IC

The PGA400-Q1 from Texas Instruments is a highly integrated system-on-chip automotive sensor interface with an analog front-end (AFE) signal conditioning based on a Sigma-Delta analog-to-digital converter (ADC). This advanced IC is specifically designed to condition and interface with resistive bridge sensors, such as those used in pressure, strain, and force sensing applications within the automotive industry.

Key Features:

  • Programmable Gain Amplifier (PGA): The PGA400-Q1 offers a wide range of selectable gain settings, making it versatile for various sensor types and ranges.
  • Integrated 24-bit ADC: The high-resolution ADC ensures precise digital representation of the sensor's analog signals.
  • Temperature Sensor: An onboard temperature sensor allows for temperature compensation and monitoring, enhancing the accuracy and reliability of measurements.
  • Multiple Diagnostic Functions: Built-in diagnostics help detect sensor faults, supply voltage irregularities, and other critical conditions, ensuring robust operation in harsh automotive environments.
  • Configurable Digital Filters: Digital filters are provided to improve signal quality and to reduce noise.
  • Automotive-Qualified: The PGA400-Q1 is AEC-Q100 qualified, ensuring performance under extreme automotive operating conditions.

Applications:

The PGA400-Q1 is ideal for a wide range of automotive applications, including:

  • Pressure sensing for brake, fuel, oil, and transmission systems
  • Torque and load sensing
  • Position sensing for pedals, gear shifters, and other controls

Package and Availability:

The device is offered in a 32-pin TSSOP (Thin Shrink Small Outline Package) and is available for order through Texas Instruments and authorized distributors. The package is designed to meet the rigorous demands of automotive applications, providing reliable connectivity and performance.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their sales and technical support teams.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess