EN
  • EN
  • DE

AD7871TQ

Part No AD7871TQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Complete 14-Bit, Sampling ADCs
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Sampling Rate 83k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range -55°C ~ 125°C
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CDIP
RoHS State Request Verification
Win Source Part Number 1137887-AD7871TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7871
Introduction Date March 17, 1997
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7871TQ CAD Model

Description

AD7871TQ Image

The AD7871TQ is a state-of-the-art analog-to-digital converter (ADC) manufactured by the renowned semiconductor company, Analog Devices Inc. This precision ADC is designed for applications that require high-speed data acquisition, exceptional accuracy, and reliability. It is an ideal choice for professionals in the fields of instrumentation, medical equipment, and industrial control systems.

Key Features

  • Resolution: The AD7871TQ boasts a 12-bit resolution, providing fine detail in the conversion of analog signals to digital data.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle fast analog signals, making it suitable for high-frequency applications.
  • Input Range: It offers a flexible input range, accommodating various signal amplitudes for versatile use cases.
  • Interface: The device includes a user-friendly digital interface, allowing for easy integration with microcontrollers and digital signal processors.

Performance and Reliability

Analog Devices Inc. is known for its commitment to performance and reliability, and the AD7871TQ is no exception. It features low noise, high linearity, and minimal power consumption, ensuring stable operation in demanding environments. The robust design of the AD7871TQ ensures that it maintains its accuracy over a wide temperature range, making it suitable for industrial applications where temperature variations are common.

Applications

The versatility of the AD7871TQ allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Industrial process control
  • Instrumentation and test equipment

Conclusion

In summary, the AD7871TQ from Analog Devices Inc is a high-performance ADC that offers excellent accuracy, speed, and reliability for professionals who demand the best in data conversion technology. With its robust features and flexible applications, it stands out as a superior choice for your precision measurement needs.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess