EN
  • EN
  • DE

PGA308AQDGSRQ1

Part No PGA308AQDGSRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC OP AMP AUTO-ZERO SGL 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor and Detector Interfaces
Manufacturer Texas Instruments
Packaging Reel - TR
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Current - Supply 1.6 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number PGA308
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-36709-1-ND,-296-36709-1,296-36709-6,296-36709-1,PGA308AQDGSRQ1-ND,296-36709-2
Standard Package 2,500
Win Source Part Number 1319562-PGA308AQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian PGA308AQDGSRQ1 CAD Model

Description

Product Overview: PGA308AQDGSRQ1 from Texas Instruments

The PGA308AQDGSRQ1 is a precision, analog signal conditioner from Texas Instruments, designed specifically for use in automotive and industrial applications. This high-performance product is part of TI's extensive range of signal conditioning solutions, tailored to enhance the functionality and reliability of pressure sensors and other transducer-based systems.

Key Features

  • Programmable Gain Amplifier: The PGA308AQDGSRQ1 features a programmable gain amplifier that allows users to set the gain to the desired level to match the sensor's output with the input range of the subsequent analog-to-digital converter (ADC), ensuring optimal performance.
  • Auto-Zero Calibration: With its auto-zero calibration feature, the device can compensate for sensor offset, providing highly accurate readings and reducing the need for manual calibration.
  • Temperature Compensation: The built-in temperature compensation functionality ensures that the device maintains its accuracy across a wide temperature range, making it suitable for harsh environments where temperature fluctuations are common.
  • Digital Interface: The PGA308AQDGSRQ1 includes a digital interface for configuration and calibration, which simplifies the setup process and allows for easy integration into digital systems.

Applications

This signal conditioner is ideal for various automotive and industrial applications, including:

  • Pressure sensing systems
  • Temperature sensors
  • Strain gauge sensors
  • Transducer interfaces

Package and Quality

The PGA308AQDGSRQ1 is offered in a compact 10-pin MSOP (Mini Small Outline Package) that is designed for space-constrained applications. Additionally, it meets the rigorous standards required for automotive qualification, ensuring reliability and performance under extreme conditions.

Conclusion

The PGA308AQDGSRQ1 from Texas Instruments is a versatile and robust signal conditioner that provides precise calibration, temperature compensation, and programmable gain features. Its digital interface and compact package make it a convenient choice for developers looking to enhance the performance of their sensor-based systems in automotive and industrial environments. With its advanced features and reliable operation, the PGA308AQDGSRQ1 stands out as a top-tier component for precise signal conditioning needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3514 $52.2168
29+ $3.5704 $103.5416
44+ $3.4588 $152.1872
60+ $3.3472 $200.8320
78+ $3.2357 $252.3846
104+ $2.9010 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess