EN
  • EN
  • DE

PGA308AIDGST

Part No PGA308AIDGST
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Single-Supply, Auto-Zero Sensor Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Interface UART
Operating Supply Current 1.6mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1237170-PGA308AIDGST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA308AIDGST CAD Model

Description

PGA308AIDGST: Precision Programmable Analog Sensor Amplifier

The PGA308AIDGST is a high-precision, programmable analog sensor amplifier designed and manufactured by Texas Instruments. This versatile device is ideal for a wide range of applications that require signal conditioning from bridge sensors, including pressure sensors, strain gauges, and temperature sensors.

Key Features

  • Programmable Gain and Offset: The PGA308AIDGST provides users with the ability to digitally program both the gain and offset, allowing for precise calibration and customization for various sensor types and ranges.
  • Wide Supply Range: Operating from a supply voltage range of 2.7V to 5.5V, this device is versatile and can be used in both portable and fixed applications.
  • Integrated 24-bit Delta-Sigma ADC: The inclusion of a high-resolution analog-to-digital converter ensures accurate signal processing and conversion for high-precision measurements.
  • Internal Voltage Reference: With an internal 2.5V voltage reference, the PGA308AIDGST provides stable and accurate reference voltage for the ADC and other internal circuits.
  • Temperature Sensor: An on-chip temperature sensor allows for temperature compensation, enhancing the accuracy of measurements under varying environmental conditions.
  • Diagnostic Features: The device includes self-diagnostic features that can detect sensor open-circuit and short-circuit conditions, enhancing reliability and safety.
  • Small Form Factor: Housed in an 8-pin VSSOP package, the PGA308AIDGST is compact and suitable for space-constrained applications.

Applications

The PGA308AIDGST is an excellent choice for industrial, automotive, medical, and consumer electronics applications. It is commonly used in:

  • Pressure and load measurements
  • Temperature monitoring systems
  • Strain gauge amplifiers
  • Transducer signal conditioning
  • Portable instrumentation

In summary, the PGA308AIDGST from Texas Instruments is a sophisticated, programmable amplifier that offers high accuracy, flexibility, and ease of use for a variety of sensor signal conditioning needs. Its programmable nature, coupled with high-resolution ADC and temperature compensation, makes it an indispensable component in precision measurement solutions.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4259 $53.1108
28+ $3.6315 $101.6820
43+ $3.5181 $151.2783
59+ $3.4046 $200.8714
76+ $3.2911 $250.1236
102+ $2.9506 $300.9612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess