EN
  • EN
  • DE

PGA300ARHHR

Part No PGA300ARHHR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC SIGNAL COND TRANSMIT 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Piezoelectric - Strain Gauge
Input Type Analog Voltage
Output Type Analog Voltage
Current - Supply 2.5 mA
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Base Product Number PGA300
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847777-PGA300ARHHR
Ultra Librarian 3D Model Ultra Librarian PGA300ARHHR CAD Model

Description

The PGA300ARHHR is a sophisticated signal conditioning device from Texas Instruments, designed to process and enhance the performance of resistive bridge sensors. This high-precision product is an ideal solution for a variety of applications, including industrial pressure sensing, load cells, and torque transducers.

Key Features

  • Analog Signal Path: The PGA300ARHHR features a programmable gain amplifier (PGA) that provides precise amplification of the sensor signal. This ensures that the analog signal path maintains high accuracy and low noise, which is critical for high-performance sensing applications.
  • Integrated 24-bit Delta-Sigma ADC: Equipped with a high-resolution analog-to-digital converter, the PGA300ARHHR delivers precise digital output, making it suitable for applications that require exact measurements.
  • Temperature Compensation: The device includes an integrated temperature sensor and compensation circuitry, which allows for accurate sensor readings across a wide range of temperatures.
  • Multiple Output Options: It offers various output options including analog voltage, 4-20mA current loop, and digital interfaces such as SPI and UART, providing flexibility for interfacing with different systems.
  • Configurability: The PGA300ARHHR is highly configurable, which enables users to tailor the device settings to match specific application requirements. This includes options for calibration, filtering, and diagnostics.
  • Diagnostics and Protection: Advanced diagnostics and protection features are built into the PGA300ARHHR, safeguarding the device against overvoltage, short-circuit, and other potential damage while also ensuring reliable operation.

Applications

The PGA300ARHHR's robust design and versatile features make it suitable for a broad range of industrial and commercial applications. Its ability to accurately measure and process signals from resistive bridge sensors is particularly useful in environments where precision and reliability are paramount.

Package and Quality

Offered in a compact VQFN package, the PGA300ARHHR is designed with space-constrained applications in mind. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring dependable performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9454 $53.6724
14+ $7.3399 $102.7586
22+ $7.1105 $156.4310
30+ $6.8811 $206.4330
38+ $6.6518 $252.7684
51+ $5.9636 $304.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess