EN
  • EN
  • DE

PCM2900EG/2K

Part No PCM2900EG/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 345868-PCM2900EG/2K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM2900EG/2K CAD Model

Description

The PCM2900EG/2K is a high-quality, advanced audio codec chip developed by Texas Instruments, a leading semiconductor company known for its innovative technology.

  • Product Type: Audio Codec Chip
  • Manufacturer: Texas Instruments
  • Function: Stereo audio codec with USB interface
  • Application: Audio recording, broadcasting, and music production
  • Feature: Single-chip USB stereo audio codec
  • Protocol: Full-speed USB protocol controller
  • Interface: S/PDIF interface
  • Audio Data: 16-bit mono and stereo audio data
  • Sampling Rate: 32 kHz, 44.1 kHz, and 48 kHz
  • Power Consumption: Low
  • Operating Voltage: Single 5V power supply
  • Integration: Built-in power management and DAC
  • Package: 28-pin SSOP (Shrink Small Outline Package)

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0782 $60.3128
9+ $12.3719 $111.3471
13+ $11.9853 $155.8089
18+ $11.5987 $208.7766
23+ $11.2120 $257.8760
30+ $10.0522 $301.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess