EN
  • EN
  • DE

PCM1863DBR/PCM1863DBT

Part No PCM1863DBR/PCM1863DBT
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131641-PCM1863DBR/PCM1863DBT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM1863DBR/PCM1863DBT CAD Model

Description

The PCM1863DBR and PCM1863DBT from Texas Instruments are part of a family of low-power, highly-integrated audio analog-to-digital converters (ADCs) that offer outstanding performance and flexibility for a range of audio applications. These devices utilize advanced delta-sigma modulation techniques to convert analog audio signals into digital data with high precision and dynamic range.

The PCM1863DBR and PCM1863DBT are ideal for use in professional and consumer audio systems, including AV receivers, soundbars, wireless speakers, and smart audio devices. They are particularly well-suited for systems that require high-quality audio capture, such as voice recognition and active noise cancellation.

Key Features:

  • Audio Quality: With a 103-dB signal-to-noise ratio (SNR) and -93-dB total harmonic distortion plus noise (THD+N), these ADCs ensure high-fidelity audio capture, preserving the integrity of the original sound.
  • Flexible Inputs: Four selectable single-ended or two differential inputs allow for versatile connection configurations to accommodate various audio sources.
  • Programmable Gain: Integrated programmable gain amplifiers (PGAs) enable precise adjustment of input signal levels to optimize performance.
  • Low Power Consumption: Designed for efficiency, the devices feature low power consumption, making them suitable for battery-powered applications.
  • Advanced Features: On-chip features such as an automatic gain control (AGC), digital filtering, and a flexible audio serial interface facilitate integration and simplify system design.

Product Variants:

The PCM1863DBR and PCM1863DBT differ primarily in their packaging options. The PCM1863DBR is available in a 30-pin TSSOP package, while the PCM1863DBT is offered in a 30-pin TSSOP package with a smaller body size. Both variants are engineered to meet the same performance standards and are fully pin-to-pin compatible, allowing for easy interchangeability in design.

Texas Instruments provides comprehensive technical support for the PCM1863DBR and PCM1863DBT, including detailed datasheets, application notes, and design resources to assist developers in integrating these ADCs into their audio solutions.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
AMCC
French Electronic Distributor since 1988
Need more? Email Us
ICT
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Infineon Technologies
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8864 $56.5920
65+ $1.5479 $100.6135
105+ $1.4995 $157.4475
140+ $1.4511 $203.1540
180+ $1.4028 $252.5040
240+ $1.2576 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess