EN
  • EN
  • DE

PCM1807PWG4

Part No PCM1807PWG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 101dB SNR Stereo ADC With Single-Ended Inputs 14-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Conversion Rate 96 ksps
Height 1.15 mm
Interface SPI, Serial
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 81 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 10.2 mA
Number of A/D Converters 2
Number of ADC Channels 2
Number of Analog Inputs 2
Number of Bits 24
Number of Converters 2
Number of DAC Channels 0
Number of Elements 2
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Bipolar
Power Consumption 62 mW
Power Dissipation 81 mW
Radiation Hardening No
Resolution 3 B
RoHS Compliant
Sampling Rate 96 ksps
Signal to Noise Ratio (SNR) 101 dB
Supply Type Analog, Digital
Weight 57.209338 mg
Width 4.4 mm
Win Source Part Number 1084383-PCM1807PWG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCM1807PWG4 CAD Model

Description

The PCM1807PWG4 is a high-performance, low-cost, single-chip analog-to-digital converter (ADC) with a fully differential analog input. Manufactured by Texas Instruments, this ADC is designed for applications requiring excellent audio performance and high-quality digital audio conversion, such as digital audio recording equipment, musical instruments, and AV receivers.

Key Features

  • High-Resolution Conversion: The PCM1807PWG4 features 24-bit resolution, ensuring detailed and accurate digital representation of the input analog signal.
  • Sampling Rate: This device supports a wide range of sampling rates from 8kHz to 96kHz, catering to various audio applications and quality requirements.
  • Dynamic Range: With a dynamic range of 99dB, the PCM1807PWG4 captures a wide amplitude range of audio signals, preserving the integrity of the original sound.
  • Signal-to-Noise Ratio: It boasts an excellent signal-to-noise ratio (SNR) of 93dB, minimizing noise and ensuring clear audio reproduction.
  • Differential Input: The fully differential analog input structure provides improved noise immunity and is ideal for balanced audio signal processing.
  • Single Power Supply: Operating on a single 5V power supply simplifies the power design for the system incorporating this ADC.
  • System Clock: The device can utilize an external system clock or an internal oscillator, providing flexibility in system design.
  • Thermal and Power Efficiency: Housed in a 14-pin TSSOP package, the PCM1807PWG4 is optimized for thermal and power efficiency.

Applications

The PCM1807PWG4 is versatile and can be used in a variety of audio applications, including:

  • Professional and consumer audio recording
  • Musical instruments
  • AV receivers and home theater systems
  • Automotive audio systems
  • Sound cards and audio interfaces

With its high-quality audio conversion capabilities, the PCM1807PWG4 from Texas Instruments is an excellent choice for any application where audio fidelity is paramount.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7575 $52.3925
45+ $2.2626 $101.8170
69+ $2.1919 $151.2411
95+ $2.1212 $201.5140
122+ $2.0505 $250.1610
164+ $1.8384 $301.4976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess