EN
  • EN
  • DE
  • IT

MMA6222EGR2

Part No MMA6222EGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 20G ANALOG 20SOIC / Accelerometer X, Y Axis ±20g 3kHz 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±20g
Sensitivity (mV/g) 23.40mV/V/g
Bandwidth 3kHz
Output Type Analog Voltage
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA62
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346002-MMA6222EGR2
Ultra Librarian 3D Model Ultra Librarian MMA6222EGR2 CAD Model

Description

The MMA6222EGR2 is a state-of-the-art accelerometer designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This high-performance device is specifically engineered for automotive applications, offering exceptional vibration robustness, high accuracy, and temperature stability. Its compact form factor makes it suitable for integration into a variety of automotive systems where space is at a premium and reliability is crucial.

Key Features

  • Range: The MMA6222EGR2 provides a dual-axis sensing range of ±20g, making it ideal for capturing high-impact events and measuring dynamic acceleration.
  • Sensitivity: With its high sensitivity, the accelerometer ensures precise readings, which are critical for advanced vehicle dynamics and stability control systems.
  • Output: The device offers an analog output, providing a linear voltage response to acceleration, which can be easily interfaced with a variety of analog-to-digital converters (ADCs) for further processing.
  • Temperature Range: It operates over a wide temperature range from -40°C to +105°C, ensuring consistent performance in harsh automotive environments.
  • Self-Test Functionality: The built-in self-test feature allows for integrity checks, ensuring the accelerometer is functioning correctly throughout its operational life.
  • Robust Design: The MMA6222EGR2 is designed to withstand mechanical stress and is resistant to automotive chemicals, making it durable for long-term use in vehicles.

Applications

The MMA6222EGR2 accelerometer is ideal for a range of automotive applications, including:

  • Vehicle dynamic control systems
  • Crash and impact detection
  • Roll-over detection for advanced airbag deployment systems
  • Telematics systems for vehicle tracking and driver behavior monitoring

With its robust design and advanced features, the NXP MMA6222EGR2 is an excellent choice for automotive manufacturers and suppliers looking for a reliable and accurate accelerometer to enhance vehicle safety and performance.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess