The PCM1715LU is a high-quality, state-of-the-art digital-to-analog converter (DAC) product from Texas Instruments, a global semiconductor design and manufacturing company.
- Type: Stereo audio DAC.
- Modulation: Advanced delta-sigma modulation techniques.
- Resolution: 24-bit resolution.
- Sampling Rates: Up to 96 kHz.
- Output Modes: Operates in both single-ended and differential output modes.
- Digital De-emphasis Filter: Includes a digital de-emphasis filter.
- Power Consumption: Low.
- Power Supply: Operates from a 5V power supply.
- Power-Down Function: Integrated power-down function.
- Package: Compact 28-pin SSOP (Shrink Small Outline Package).
- System Clock: Includes an on-chip system clock.