EN
  • EN
  • DE

PCI4450GFN

Part No PCI4450GFN
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTEGRATED PC CARD 256-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Applications PC Card, OHCI
Interface PCI, Serial
Voltage - Supply 3.3V
Package / Case 256-BGA
Supplier Device Package 256-BGA (27x27)
Mounting Type Surface Mount
Base Product Number PCI4450
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653612-PCI4450GFN
Ultra Librarian 3D Model Ultra Librarian PCI4450GFN CAD Model

Description

The Texas Instruments PCI4450GFN is a highly integrated, high-performance chipset designed for use in advanced mobile computing and communications systems. This product is tailored to provide robust support for PCI-to-CardBus bridges and is an essential component for laptop manufacturers and designers focusing on creating cutting-edge portable devices.

Key Features

  • Integrated CardBus Controller: The PCI4450GFN includes a dual-slot CardBus controller that supports the CardBus standard, ensuring compatibility with a wide range of PC Cards for extended functionality.
  • PCI Interface: With a PCI interface, this chipset offers a direct connection to the system bus, providing fast data transfer rates and efficient system integration.
  • Advanced Power Management: Texas Instruments has designed the PCI4450GFN with power management in mind, featuring low power consumption and support for multiple low-power modes to maximize battery life in portable devices.
  • High-Speed Operation: The chipset is capable of high-speed operation, ensuring that data-intensive applications such as multimedia and networking can function smoothly without system bottlenecks.
  • Flexibility: The PCI4450GFN is flexible and compatible with various operating systems, making it a versatile choice for system developers.

Applications

The PCI4450GFN is suitable for a diverse range of applications, particularly in the mobile computing sector. Its primary uses include:

  • Notebook computers
  • Portable docking stations
  • Embedded systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the PCI4450GFN is no exception. It is manufactured to meet high standards, ensuring stable and reliable performance in various operating conditions. This chipset is a result of Texas Instruments' long-standing expertise in semiconductor design and its dedication to innovation in the field of integrated circuits.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0040 $64.0160
8+ $13.1315 $105.0520
12+ $12.7212 $152.6544
17+ $12.3108 $209.2836
22+ $11.9005 $261.8110
29+ $10.6694 $309.4126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess