EN
  • EN
  • DE

0W344-004-XTP

Part No 0W344-004-XTP
Manufacturer ON Semiconductor
Catalog Embedded - DSP (Digital Signal Processors)
Description 1.0 Genral Description
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series BelaSigna 200
Packaging Reel - TR
Type Fixed Point
Interface I2C, I2S, PCM, SPI, UART
Clock Rate 1.28MHz
Non-Volatile Memory PRAM (24 kB)
On-Chip RAM 16kB
Voltage - I/O 1.80V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 52-TFQFN Exposed Pad
Manufacturer Package 52-NQFN (8x8)
Win Source Part Number 1120798-0W344-004-XTP
Manufacturer Homepage www.onsemi.com
Family Name 0W344-004
Introduction Date June 24, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0W344-004-XTP CAD Model

Description

The 0W344-004-XTP is a state-of-the-art electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic devices, providing high performance, efficiency, and durability.

Key Features

  • High Efficiency: The 0W344-004-XTP is engineered for maximum energy efficiency, which helps reduce power consumption and heat generation, thereby extending the life of electronic devices.
  • Durability: Built with robust materials and tested under strict conditions, this product is designed to withstand a wide range of operating environments, ensuring long-term reliability.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for compact electronic systems.
  • Performance: With its advanced technology, the 0W344-004-XTP delivers exceptional performance, ensuring smooth and stable operation of electronic circuits.

Applications

The versatility of the 0W344-004-XTP makes it suitable for a wide array of applications, including but not limited to:

  • Power management modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

The 0W344-004-XTP boasts a comprehensive set of technical specifications that make it a top choice for engineers and designers. It operates within a specified temperature range, ensuring consistent performance under varying conditions. The component also adheres to industry-standard protocols and certifications, guaranteeing compatibility with a wide range of devices and systems.

Quality Assurance

ON Semiconductor is committed to providing high-quality products. The 0W344-004-XTP undergoes rigorous testing and quality control measures to ensure that it meets the company's stringent standards for performance and reliability.

Ordering Information

To order the 0W344-004-XTP or to request more information about this product, customers can contact ON Semiconductor's sales representatives or authorized distributors. Detailed datasheets and support documentation are available to assist with product integration and to answer any technical questions.

You May Also Be Interested in

NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess