EN
  • EN
  • DE

CP1E-N40DT-A

Part No CP1E-N40DT-A
Manufacturer Omron
Catalog Controllers - Programmable (PLC, PAC)
Description CONTROL LOG 24 IN 16OUT 100-240V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000618-CP1E-N40DT-A
Manufacturer Omron Automation and Safety
Category Industrial Automation and Controls -Controllers - Programmable (PLC, PAC)
Series CP1E
Package Bulk
Memory Size 8K Words
Features Battery Backup
Operating Temperature 0°C ~ 55°C
Software CX-One
Base Product Number CP1E-N40
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian CP1E-N40DT-A CAD Model

Description

The CP1E-N40DT-A is a compact Programmable Logic Controller (PLC) from Omron's CP1E series. It's designed for simple to moderately complex machine control applications. The CP1E series combines the compactness of micro-PLCs with the capabilities of modular PLCs, making it a versatile solution for a wide range of automation tasks.

Applications

  • Packaging machinery control.
  • Conveyor systems control.
  • Simple robotic arm control.
  • Temperature control systems.
  • Water treatment systems.
  • HVAC systems.

Features

  • 40 I/O points (24 inputs, 16 transistor outputs).
  • Built-in USB port for programming and connection to HMI.
  • High-speed counters and PWM outputs.
  • Easy programming with CX-Programmer software.
  • Expandable with optional I/O units.
  • Supports function blocks for simplified programming.
  • 10 kHz high-speed counter.
  • Pulse output for stepper motor control.

Benefits

  • Simplified Programming: CX-Programmer software provides an intuitive environment for creating and debugging PLC programs.
  • Flexibility: Expandable I/O options allow the controller to be adapted to a variety of applications.
  • Cost-Effective: The compact design and integrated features reduce the overall system cost.
  • High Performance: High-speed counters and PWM outputs enable precise control of high-speed processes.
  • Easy Maintenance: Built-in USB port simplifies program loading and debugging.

Additional Details

The CP1E-N40DT-A supports various communication protocols through optional communication modules. It is designed for DIN rail mounting. The PLC has a program capacity of 8K steps. The power supply voltage is 100-240VAC. It is frequently used in applications that require precise timing and control, such as packaging and material handling systems. The transistor outputs are suitable for controlling actuators like solenoid valves, relays, and small motors.

You May Also Be Interested in

Panasonic
CONTROL LOGIC 24V / Programmable Logic Controller (PLC) DIN Rail 24VDC
Need more? Email Us
Omron
CONTROL LOGIC EIP 20K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Schneider Electric
LOGIC CONTROLLER, MODICON M241, / Programmable Logic Controller (PLC) DIN Rail 24VAC
Need more? Email Us
Omron
CONTROL LOGIC EIP 60K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Panasonic
CONTROL LOGIC 8 IN 8 OUT 24V
Need more? Email Us
Omron
CONTROL LOG 6 IN 4 OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Need more? Email Us
Omron
CONTROL LOGIC RS232 5K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
NO UL 18IN12PNP DC RS232&485
Need more? Email Us
Omron
CONTROL LOG 24 IN 16OUT 100-240V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess