The PCI2050IGHK is a high-performance, feature-rich bridge device developed by Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.
- Product: PCI-to-PCI bridge chip
- Primary PCI Interface: 32-bit, 33 MHz
- Secondary PCI Interface: 32-bit, 33 MHz
- Secondary Bus Masters: Supports up to six
- Latency Timer: Programmable for each secondary bus master
- Compliance: PCI Local Bus Specification Revision 2.3, PCI Bus Power Management Interface Specification Revision 1.1
- Operation: Simultaneous read and write operations
- Data Transfer Rate: High
- Power-Down Mode: Automatic when no PCI clock is detected
- Package: 209-ball PBGA (Plastic Ball Grid Array)