The PCI2050BPDV is a high-performance, versatile product from Texas Instruments, a world-renowned American technology company known for developing and manufacturing semiconductors.
- Product: PCI-to-PCI bridge device
- PCI Compliance: PCI Local Bus Specification, PCI Bus Power Management Interface Specification
- Frequency: 33MHz
- Data Path: 32-bit data path on both primary and secondary buses
- PCI Target Functionality: Full PCI target functionality, including handling all four PCI memory read commands
- Secondary Bus Number: Programmable secondary bus number and subordinate bus number
- Transactions: Supports delayed transactions and disconnect/reconnect transactions
- Package: 160-pin thin quad flat pack (TQFP)
- Power Supply Voltage: 3.3V