The DS280BR820ZBLT is a state-of-the-art signal conditioning retimer from the reputable semiconductor manufacturer, Texas Instruments. This advanced integrated circuit is designed to enhance signal integrity for high-speed communication links. The retimer is a crucial component in applications that require long-distance data transmission or are subject to challenging electrical environments.
Key Features
- High-Performance Signal Retiming: The DS280BR820ZBLT provides 8 channels of signal conditioning, supporting data rates up to 28 Gbps per channel. This makes it suitable for a wide range of high-speed protocols such as PCIe Gen3/Gen4, SAS 3.0/4.0, and 10/25/100 Gb Ethernet.
- Adaptive Equalization: The device includes adaptive CTLE (Continuous Time Linear Equalizer), DFE (Decision Feedback Equalization), and FFE (Feed Forward Equalization) to optimize signal integrity across various transmission media and lengths.
- Low Power Consumption: It is designed for power efficiency, minimizing thermal footprints in dense electronic systems.
- Advanced Diagnostics: The DS280BR820ZBLT features built-in diagnostics and performance monitoring, allowing for real-time system optimization and troubleshooting.
- Flexible Integration: With its small form factor and compatibility with multiple data protocols, this retimer can be integrated into various platforms, from consumer electronics to enterprise data centers.
Applications
The DS280BR820ZBLT is ideal for enhancing data integrity in systems such as:
- Data Center and Enterprise Networking Equipment
- High-Performance Computing and Storage Systems
- Telecommunications Infrastructure
- Professional Video Broadcasting Equipment
Product Specifications
Here are some of the technical specifications for the DS280BR820ZBLT:
- Package: 96-Pin WQFN
- Operating Temperature Range: 0°C to 85°C
- Supply Voltage: 3.3V nominal
- ESD Protection: HBM and CDM
For engineers and system designers looking to overcome signal integrity challenges in high-speed digital applications, the DS280BR820ZBLT from Texas Instruments offers a robust and versatile solution. Its combination of performance, power efficiency, and advanced features ensures reliable data transmission even in the most demanding scenarios.