EN
  • EN
  • DE

SY100EP196VTG-TR

Part No SY100EP196VTG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series 100EP, ECL Pro®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.05ns
Tap Increment 10 ps
Available Total Delays 2.05ns ~ 12.2ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY100EP196
Other Names SY100EP196VTG TR,SY100EP196VTG TR,SY100EP196VTGTR,SY100EP196VTGTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265362-SY100EP196VTG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP196VTG-TR CAD Model

Description

Microchip Technology's SY100EP196VTG-TR

The SY100EP196VTG-TR is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device belongs to Microchip's family of high-speed logic devices and is specifically crafted to meet the stringent requirements of high-speed data transmission systems.

At the heart of the SY100EP196VTG-TR is a 3.3V/5V 5.0 GHz ECL Differential Receiver/Driver, which makes it an excellent choice for applications requiring fast data rates and precise timing. This versatile component is capable of driving coaxial cables, which is a common requirement in network systems and telecommunication equipment. Its differential design helps to minimize the effects of noise and electromagnetic interference, ensuring reliable performance in challenging environments.

The device is packaged in a compact TSSOP-20 package, which allows for efficient use of PCB space without compromising on functionality. This small form factor is particularly beneficial for densely packed electronic assemblies where space is at a premium. The SY100EP196VTG-TR is also available in tape and reel packaging, denoted by the '-TR' suffix, which facilitates automated assembly processes, making it ideal for high-volume production lines.

Microchip Technology's SY100EP196VTG-TR supports a wide temperature range, ensuring operation in extreme conditions, which is critical for industrial and outdoor applications. The device also features a fail-safe function that prevents it from oscillating in the absence of an input signal, thus enhancing system stability and reliability.

For design engineers, the SY100EP196VTG-TR offers a seamless integration experience due to its compatibility with ECL logic levels, and its internal input pull-down resistors simplify interfacing with other logic families. Moreover, the device's fast propagation delay and rise/fall times are essential for high-speed digital applications such as data processing, communication, and signal conditioning.

In summary, the SY100EP196VTG-TR from Microchip Technology is a robust and reliable solution for high-speed signal processing, offering a blend of performance, compactness, and ease of integration, suitable for a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $22.7015
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess