EN
  • EN
  • DE

1415600000

Part No 1415600000
Manufacturer Weidmuller
Catalog Rectangular Connectors
Description CONN RCPT 9POS 0.197 GOLD PCB / 9 Position Receptacle Connector 0.197" (5.00mm) Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Weidmüller
Series Omnimate RSV
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 9
Number of Positions Loaded All
Pitch - Mating 0.197" (5.00mm)
Number of Rows 3
Row Spacing - Mating 0.197" (5.00mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Insulation Color Gray
Insulation Height 0.563" (14.30mm)
Contact Length - Post 0.177" (4.50mm)
Temperature Range - Operating -20°C ~ 120°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Mounting Flange
Insulation Material Polyamide (PA66) , Nylon 6/6
Contact Shape Circular
Contact Material Copper Alloy
Base Product Number RSV 1.6
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1352117-1415600000
Ultra Librarian 3D Model Ultra Librarian 1415600000 CAD Model

Description

The Weidmüller Omnimate RSV series connector is a 9 position rectangular connector with a receptacle connector type.

  • Positions: 9
  • Connector Type: Receptacle
  • Features: Mounting Flange
  • Termination: Solder
  • Fastening Type: Latch Holder
  • Insulation Material: Polyamide (PA66), Nylon 6/6
  • Contact Material: Copper Alloy
  • Contact Finish-Mating: Gold
  • Contact Finish-Post: Tin
  • Insulation Color: Gray
  • Mounting Type: Through Hole
  • Pitch-Mating: 0.197 inches (5.00mm)
  • Row Spacing-Mating: 0.197 inches (5.00mm)
  • Contact Length-Post: 0.177 inches (4.50mm)
  • Contact Shape: Circular
  • Operating Temperature Range: -20°C to 120°C
  • Application: Board-to-Board or Cable

You May Also Be Interested in

Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess