EN
  • EN
  • DE

BP35C0-T01

Part No BP35C0-T01
Manufacturer Rohm Semiconductor
Catalog Embedded Processors and Controllers
Description BP35C0 RF Transceiver Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049534-BP35C0-T01
Categories Embedded Processors and Controllers
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BP35C0-T01 CAD Model

Description

The BP35C0-T01 is an embedded processor or controller manufactured by Rohm Semiconductor. It is designed for use in a variety of embedded systems applications requiring processing power and control capabilities. This processor often integrates peripherals and interfaces necessary for interacting with sensors, actuators, and other external devices.

Applications

  • IoT Devices: Used in various Internet of Things (IoT) devices, such as smart sensors and connected appliances.
  • Industrial Control: Employed in industrial control systems for automation and process monitoring.
  • Home Automation: Found in home automation systems for controlling lighting, HVAC, and security.
  • Wearable Electronics: Integrated into wearable devices, such as smartwatches and fitness trackers.
  • Medical Devices: Used in medical devices for monitoring and control applications.

Features

  • Arm Cortex-M Core: Based on an ARM Cortex-M processor core for efficient performance.
  • Low Power Consumption: Designed for low-power operation to extend battery life.
  • Integrated Peripherals: Includes various integrated peripherals, such as UART, SPI, I2C, and ADC.
  • Memory: Includes on-chip flash memory and SRAM for program storage and data processing.
  • Security Features: Incorporates security features to protect against unauthorized access and data breaches.
  • Real-Time Clock (RTC): Includes an RTC for timekeeping and scheduling tasks.

Benefits

  • High Performance: ARM Cortex-M core provides sufficient processing power for a wide range of applications.
  • Long Battery Life: Low-power design extends battery life in portable devices.
  • Flexible Connectivity: Integrated peripherals enable easy communication with external devices.
  • Secure Operation: Security features protect against unauthorized access and data breaches.
  • Reduced System Cost: Integration of peripherals reduces the number of external components required.

Additional Details

The BP35C0-T01 typically comes in a surface-mount package, such as a QFP or QFN. It operates within a specified voltage and temperature range. The datasheet contains detailed information about the processor's architecture, peripherals, and electrical characteristics. Development tools, such as compilers and debuggers, are available to support software development. Consider the memory requirements, processing needs, and communication interfaces when selecting this processor for a specific application. Proper PCB layout and signal integrity are crucial for reliable operation.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess