EN
  • EN
  • DE

TFZV7.5

Part No TFZV7.5
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840186-TFZV7.5
Ultra Librarian 3D Model Ultra Librarian TFZV7.5 CAD Model

Description

The TFZV7.5 is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation in a variety of electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when the current through them is varied. This makes them ideal for use in voltage regulators, overvoltage protection circuits, and voltage reference applications.

Applications

  • Voltage Regulation: Maintaining a stable output voltage in power supplies and other electronic devices.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes and surges.
  • Voltage Reference: Providing a stable reference voltage for comparators and other circuits.
  • Clipping Circuits: Limiting the voltage swing in a signal.
  • Transient Voltage Suppression: Protecting circuits from transient voltage events.

Features

  • Zener Voltage: 7.5V (Nominal)
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Provides robust protection against voltage transients.
  • Tight Tolerance on Zener Voltage: Ensures precise voltage regulation.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output, ensuring optimal performance of connected circuits.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage conditions, improving system reliability and longevity.
  • Precise Voltage Reference: Enables accurate voltage comparisons and control in a variety of applications.
  • Compact Design: Facilitates miniaturization of electronic devices, making it suitable for space-constrained applications.
  • Improved System Reliability: Reduces the risk of component failure due to voltage fluctuations, leading to a more robust and dependable system.

Technical Specifications: The TFZV7.5 typically comes in a small surface-mount package (e.g., SOD-323 or similar). It has a power dissipation rating, which specifies the maximum power that the diode can safely dissipate. The reverse leakage current is typically very low, which minimizes power loss in the circuit. The diode also has a surge current capability, which indicates the maximum surge current that it can withstand without being damaged. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics such as dynamic impedance, reverse current, and temperature coefficient.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess