EN
  • EN
  • DE

PCA9515ADT

Part No PCA9515ADT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 7pF
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 143792-PCA9515ADT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9515ADT CAD Model

Description

The PCA9515ADT is a robust, high-performance product from Texas Instruments, a global semiconductor design and manufacturing company.

  • Product: PCA9515ADT
  • Manufacturer: Texas Instruments
  • Category: Interface - Signal Buffers, Repeaters, Splitters
  • Description: Differential I2C bus repeater
  • Design: Two bidirectional, open-drain channels, each with active LOW repeater enable inputs.
  • Function: Isolate two halves of a bus for both voltage and capacitance.
  • Feature: Hot insertion logic
  • Voltage Range: 2.3V to 3.6V
  • Data Rate: Up to 400 kbps
  • Package: 8-pin SOIC package
  • Key Feature: Extends the I2C bus
  • Feature: Excellent noise suppression capabilities

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9304 $51.1720
135+ $0.7635 $103.0725
205+ $0.7396 $151.6180
280+ $0.7157 $200.3960
365+ $0.6919 $252.5435
485+ $0.6203 $300.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess