EN
  • EN
  • DE

PCA9515AD

Part No PCA9515AD
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family Interface - Signal Buffers Repeaters Splitters
Packaging Tube
Type Buffer ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 7pF
Operating Supply Voltage 2.3 V ~ 3.6 V
Current - Supply 500µA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Buffer ReDriver
Win Source Part Number 090474-PCA9515AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9515AD CAD Model

Description

The PCA9515AD from Texas Instruments is a robust and versatile I2C and SMBus repeater device that is designed to provide top-tier performance in a variety of applications.

  • Product: PCA9515AD
  • Manufacturer: Texas Instruments
  • Description: Differential bi-directional buffer
  • Application: I2C bus and SMBus applications
  • Function: Extends the reach of the I2C bus by splitting the bus into two segments and buffering both the data (SDA) and the clock (SCL) lines
  • Supply Voltage: 2.3V to 5.5V
  • Data Transfer Modes: Standard (100 kHz) and fast (400 kHz)
  • Feature: Hot-insertion capability
  • Package: Compact 8-pin SO package
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess