EN
  • EN
  • DE

M27W102-80K6

Part No M27W102-80K6
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (64K x 16)
Access Time 80ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-LCC
Manufacturer Package 44-PLCC
Win Source Part Number 784914-M27W102-80K6
Popularity Medium
Supply and Demand Status Limited
Family Name M27W102
Introduction Date June 02, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27W102-80K6 CAD Model

Description

STMicroelectronics M27W102-80K6 EEPROM

The M27W102-80K6 is a high-speed 1 Mbit (64Kb x16) Electrically Erasable Programmable Read-Only Memory (EEPROM) device from STMicroelectronics, known for its reliability and performance in a wide range of applications. This EEPROM is designed for applications that require data storage that can be electrically erased and reprogrammed, making it ideal for firmware updates, configuration settings, and other applications where data may need to be modified in the field.

Key Features

  • Memory Size: 1 Mbit (64Kb x16) which provides ample storage for a variety of data requirements.
  • Access Time: The device offers a fast access time of 80ns, ensuring quick data retrieval for high-performance applications.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, making it compatible with many standard digital systems.
  • Temperature Range: The EEPROM is designed to operate over an extended temperature range, making it suitable for industrial applications.
  • Programming Voltage: 12V programming voltage is required, which is standard for EEPROM devices.
  • Package: The M27W102-80K6 is available in a PDIP40 (Plastic Dual In-line Package) which is suitable for through-hole mounting, providing robust physical integration in various circuit designs.

Applications

This EEPROM is versatile and can be used in a wide range of applications, including:

  • Embedded systems for storing firmware and configuration data.
  • Automotive electronics where reliable and durable memory storage is critical.
  • Telecommunication devices, such as modems and routers, for storing firmware updates and settings.
  • Industrial control systems where parameters and configurations need to be updated or modified.

Reliability and Support

STMicroelectronics is a trusted name in the electronics industry, and the M27W102-80K6 EEPROM is backed by their commitment to reliability and quality. With technical support and comprehensive documentation available, designers and engineers can confidently integrate this memory device into their projects, ensuring long-term performance and stability.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
Microchip Technology
IC OTP 256KBIT 150NS 28SOIC / EPROM OTP 256K-bit 32K x 8 150ns 28-Pin SOIC
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess