EN
  • EN
  • DE

STM8/128-MCKIT

Part No STM8/128-MCKIT
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM8S
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STM8S2xx
Primary Attributes Motors (ACIM, BLDC)
Supplied Contents Board(s), Cable(s), Power Supply, Accessories
Secondary Attributes Joystick and LCD User Interface
Base Product Number STM8
Other Names 497-10032
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284452-STM8/128-MCKIT
Ultra Librarian 3D Model Ultra Librarian STM8/128-MCKIT CAD Model

Description

Introducing the STM8/128-MCKIT from STMicroelectronics

STMicroelectronics, a global semiconductor leader, is proud to present the STM8/128-MCKIT, a comprehensive development kit designed for the STM8 microcontroller family. This kit is an ideal starting point for developers looking to explore the capabilities of the STM8 series and develop advanced applications in various domains such as industrial control, consumer electronics, and automotive systems.

Kit Contents and Features

The STM8/128-MCKIT is equipped with all the necessary tools to jumpstart your development process. At the core of the kit is a robust evaluation board that features an STM8 microcontroller preloaded with a standard demonstration firmware. The board provides an extensive range of I/O options and peripherals that can be used to simulate real-world applications and test the microcontroller's features.

  • Onboard STM8 Microcontroller: The kit comes with a powerful STM8 microcontroller that offers high performance, robustness, and reduced system cost, making it suitable for a wide range of applications.
  • Integrated Development Environment (IDE): The kit includes support for STMicroelectronics' integrated development environment, which helps streamline the development process with advanced debugging and programming features.
  • Comprehensive Documentation: To ensure a smooth development experience, the kit is accompanied by detailed documentation, including a user manual, application notes, and datasheets that provide in-depth information about the microcontroller and the development board.
  • Expansion Connectors: The board features expansion connectors that allow for seamless integration with additional hardware components and modules, enabling the development of complex prototypes.

Easy to Use and Versatile

The STM8/128-MCKIT is designed for ease of use, making it accessible to both beginners and experienced developers. Its plug-and-play nature ensures that you can start developing with minimal setup time. The versatility of the STM8 microcontroller also means that the kit can be used for a multitude of projects, ranging from simple LED blinking to more sophisticated control systems.

Support and Community

When you choose the STM8/128-MCKIT, you're not just getting a development kit; you're also gaining access to a vibrant community of developers and STMicroelectronics' expert support. This community is an invaluable resource for sharing knowledge, troubleshooting, and collaborating on innovative projects.

Whether you're an experienced developer or just starting out, the STM8/128-MCKIT from STMicroelectronics is an excellent tool to bring your ideas to life and push the boundaries of what's possible with the STM8 microcontroller family.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess