EN
  • EN
  • DE

PADS124S08IPBSR

Part No PADS124S08IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-Bit, 4kSPS, 12-Ch Delta-Sigma ADC With PGA and VREF for Precision Sensor Measurement 32-TQFP -50 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Interface SPI
Lead Free Lead Free
Max Operating Temperature 125 °C
Min Operating Temperature -50 °C
Number of A/D Converters 1
Number of Bits 24
Number of Inputs 12
Power Consumption 1 mW
RoHS Compliant
Sampling Rate 4 ksps
Win Source Part Number 1186440-PADS124S08IPBSR
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PADS124S08IPBSR CAD Model

Description

The PADS124S08IPBSR is a state-of-the-art semiconductor device designed and manufactured by Texas Instruments, a leader in the global electronics market. This product is a testament to Texas Instruments' commitment to providing high-performance, reliable solutions for a wide range of applications.

Key Features

  • High Precision: The PADS124S08IPBSR offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed for efficiency, this device ensures minimal power wastage, which is ideal for battery-powered applications and helps in promoting energy conservation.
  • Durability: Constructed with high-quality materials, it is built to withstand challenging conditions, ensuring longevity and consistent performance.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, providing flexibility for system designers.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the PADS124S08IPBSR delivers top-notch functionality that meets the demands of modern electronic systems.

Applications

The versatility of the PADS124S08IPBSR makes it an excellent choice for a variety of applications, including:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices
  • Aerospace and defense electronics
  • Automotive electronics

Product Specifications

The PADS124S08IPBSR is characterized by its robust design and superior specifications that include:

  • Optimized for high-speed signal processing
  • Robust thermal performance
  • Compliance with industry standards
  • Support for a wide range of operating temperatures

Quality and Reliability

As with all Texas Instruments products, the PADS124S08IPBSR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's stringent reliability criteria. Customers can trust this product to deliver consistent performance over its intended lifespan.

Ordering and Availability

For pricing, availability, and ordering information, interested parties should contact Texas Instruments directly or visit authorized distributors. The PADS124S08IPBSR is available in various packaging options to suit different assembly requirements.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess