EN
  • EN
  • DE

PAD1000YFFT

Part No PAD1000YFFT
Manufacturer Texas Instruments
Catalog Specialized ICs
Description DLP DMD ANALOG ASIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PAD1000
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 791362-PAD1000YFFT
Ultra Librarian 3D Model Ultra Librarian PAD1000YFFT CAD Model

Description

The Texas Instruments PAD1000YFFT is a state-of-the-art precision analog-to-digital converter (ADC) designed for a wide range of applications, including industrial, medical, and communications systems. This high-performance product offers an exceptional balance of speed, accuracy, and power efficiency, making it an ideal choice for designers who require reliable data conversion in their systems.

Key Features

  • High Resolution: The PAD1000YFFT boasts a high-resolution conversion capability, providing detailed and accurate digital representations of analog signals.
  • Fast Sampling Rate: With its rapid sampling rate, this ADC can process a high volume of data without compromising on performance, ensuring timely and efficient data acquisition.
  • Low Power Consumption: Designed with energy efficiency in mind, the PAD1000YFFT operates with minimal power draw, which is crucial for battery-powered or energy-sensitive applications.
  • Robust Interface Options: The device includes versatile interface options, allowing for seamless integration with a variety of microcontrollers and digital systems.
  • Integrated Features: Texas Instruments has equipped the PAD1000YFFT with a range of integrated features to simplify design and reduce external component requirements, including internal voltage references and an oscillator.

Applications

The PAD1000YFFT is versatile enough to fit into numerous application scenarios, such as:

  • Data acquisition systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Communication infrastructure
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the PAD1000YFFT is no exception. Manufactured to meet the highest industry standards, this product is designed to deliver consistent performance over its operational lifespan, even in the most demanding environments.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess