EN
  • EN
  • DE

OPA4872ID

Part No OPA4872ID
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC / Multiplexer with Amplifier Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Manufacturer Texas Instruments
Packaging Tube
Applications Multiplexer with Amplifier
Voltage - Supply ±3.5V ~ 6V
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting Surface Mount
Base Product Number OPA4872
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -OPA4872IDG4,2156-OPA4872ID,296-22192-5,296-22192-5-NDR,-296-22192-5-NDR,-296-22192-5,-OPA4872ID-NDR,-OPA4872IDG4-NDR,TEXTISOPA4872ID,-296-22192-5-ND
Standard Package 50
Win Source Part Number 1319894-OPA4872ID
Ultra Librarian 3D Model Ultra Librarian OPA4872ID CAD Model

Description

The OPA4872ID from Texas Instruments is a high-performance video buffer that delivers exceptional quality and reliability for a range of video applications. This integrated circuit is designed to offer a robust solution for driving heavy video loads with excellent linearity and low distortion, making it an ideal choice for professional video editing equipment, broadcast systems, and high-definition television (HDTV) applications.

Key Features

  • High Bandwidth: The OPA4872ID boasts a wide bandwidth that ensures high-speed signal processing, which is critical for maintaining the integrity of video signals in high-resolution applications.
  • Triple Video Amplifiers: This device features three independent video amplifiers, allowing for the simultaneous processing of multiple video channels, such as RGB or YPbPr component video signals.
  • Low Distortion: With its low distortion characteristics, the OPA4872ID provides clear and accurate video reproduction, minimizing artifacts and ensuring a high-quality viewing experience.
  • High Output Drive: Capable of driving heavy loads, this IC is well-suited for driving cables and other demanding applications, providing consistent performance even under challenging conditions.
  • Flexible Power Supply: The OPA4872ID operates on a wide range of power supply voltages, offering versatility in system design and compatibility with various types of video equipment.

Applications

The Texas Instruments OPA4872ID is versatile enough to be used in a multitude of video applications, including:

  • Professional Video Editing and Processing Equipment
  • Broadcast Video Systems
  • Video Distribution Amplifiers
  • HDTV Receivers and Displays
  • Security and Surveillance Systems

With its robust design and high-quality performance, the OPA4872ID is a reliable choice for engineers and designers looking to enhance their video systems. Its combination of speed, power, and precision makes it an invaluable component in any high-end video application.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Altera
Specialized RoHS
Lowest to $10.1866
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8537 $59.2685
11+ $9.7261 $106.9871
16+ $9.4222 $150.7552
22+ $9.1182 $200.6004
29+ $8.8143 $255.6147
38+ $7.9025 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,567 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess