EN
  • EN
  • DE

OPA4684ID

Part No OPA4684ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 780V/µs
Gain Bandwidth Product 1.9 GHz
-3db Bandwidth 95 MHz
Current - Input Bias 5 µA
Voltage - Input Offset 1.5 mV
Current - Supply 1.7mA (x4 Channels)
Current - Output / Channel 160 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number OPA4684
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651117-OPA4684ID
Ultra Librarian 3D Model Ultra Librarian OPA4684ID CAD Model

Description

Product Overview: OPA4684ID from Texas Instruments

The OPA4684ID is a high-performance, quad operational amplifier designed by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's extensive range of precision amplifiers that are engineered to deliver exceptional performance in a variety of applications.

Key Features

  • High-Speed Operation: The OPA4684ID boasts a high slew rate and bandwidth which makes it suitable for video processing, test equipment, and high-speed data acquisition systems.
  • Low Distortion: It provides low harmonic distortion across a wide frequency range, ensuring clear signal amplification with minimal signal degradation, which is critical for audio and communication systems.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows for maximum dynamic range, especially useful in low-voltage applications.
  • Low Noise: With its low-noise characteristics, the OPA4684ID is ideal for sensitive applications such as medical instrumentation and professional audio equipment.
  • Quad Channel Configuration: The integration of four operational amplifiers in one package provides a compact solution, saving space on the circuit board and reducing overall system costs.

Applications

The versatility of the OPA4684ID makes it a perfect choice for a wide array of applications, including:

  • Professional video electronics
  • Audio processing
  • Active filters
  • Test and measurement equipment
  • Communication systems
  • Data acquisition systems

Product Specifications

The OPA4684ID operates over a wide supply range and is characterized by its robust performance specifications:

  • Supply Voltage Range: ±4.5V to ±5.5V
  • Unity-gain Bandwidth: 200MHz
  • Slew Rate: 800V/μs
  • Input Voltage Noise: 4.5nV/√Hz
  • Operating Temperature Range: -40°C to +85°C
  • Package: 14-Pin SOIC

For designers and engineers looking for a reliable and high-performing operational amplifier, the OPA4684ID from Texas Instruments is an excellent choice that combines quality, efficiency, and versatility in a single device.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3760 $56.2560
13+ $7.6932 $100.0116
21+ $7.4528 $156.5088
28+ $7.2124 $201.9472
36+ $6.9719 $250.9884
48+ $6.2507 $300.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess