EN
  • EN
  • DE

MCP9801-M/SN

Part No MCP9801-M/SN
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions -10°C to 85°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038434-MCP9801-M/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP9801-M/SN CAD Model

Description

Microchip Technology MCP9801-M/SN Temperature Sensor

The MCP9801-M/SN is a high-precision digital temperature sensor from Microchip Technology, offering reliable temperature monitoring with a user-selectable measurement resolution. This compact sensor is housed in an 8-pin SOIC package, making it suitable for a wide range of applications, including advanced consumer electronics, industrial control systems, and computer networking devices.

Key Features:

  • Accuracy: The MCP9801-M/SN provides ±1°C maximum accuracy over the temperature range of -10°C to +85°C, ensuring precise temperature readings for critical applications.
  • Resolution: It offers user-programmable resolution settings of 9, 10, 11, or 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Interface: An industry-standard 2-wire I2C-compatible serial interface enables easy integration into most microcontroller-based systems, facilitating communication and configuration.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is ideal for battery-powered applications, with low operating current requirements and a shutdown mode to further minimize power consumption when not in active use.
  • Alarm Function: An on-board programmable temperature alert output can be configured to signal when the temperature exceeds user-defined limits, enhancing system safety and reliability.
  • Operating Voltage Range: The MCP9801-M/SN operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various logic levels and systems.
  • Extended Temperature Range: This sensor is capable of measuring temperatures from -55°C to +125°C, covering a broad spectrum of environmental conditions.

Applications:

The versatility of the MCP9801-M/SN makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Environmental Monitoring Systems
  • Computer Server Systems
  • Portable Consumer Devices
  • Industrial and Medical Equipment
  • Thermal Management Systems in Electronics

With its high accuracy, programmable resolution, and convenient I2C interface, the MCP9801-M/SN from Microchip Technology stands out as a robust and versatile temperature sensing solution for designers and engineers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess