Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Series IttyBitty
Packaging Reel package
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 7 b (Local), 11 b (Remote)
Features Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Test Condition 0°C ~ 100°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 788554-MIC280-4YM6-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC280
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MIC280-4YM6-TR CAD Model

Description

Microchip Technology MIC280-4YM6-TR

The MIC280-4YM6-TR from Microchip Technology is a sophisticated thermal supervisor integrated circuit designed to ensure optimal performance in temperature-sensitive applications. This precision temperature sensor is tailored for advanced system monitoring and protection, making it an ideal choice for a variety of electronic products that require reliable thermal management.

Key Features:

  • Temperature Accuracy: The MIC280-4YM6-TR boasts an impressive temperature accuracy that ensures precise monitoring and control, which is critical for the stability and performance of your system.
  • Programmable Alert Outputs: It comes with programmable alert outputs that can be configured to trigger external systems or interrupts when temperature thresholds are crossed, providing immediate response to potential overheating events.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Wide Operating Temperature Range: The sensor can operate over a broad temperature range, accommodating the diverse requirements of various applications from industrial to commercial environments.
  • Small Form Factor: The compact SOT-23-6 package allows for easy integration into space-constrained designs without compromising on functionality.
  • I2C/SMBus Compatible Interface: An I2C/SMBus compatible serial interface provides straightforward communication with microcontrollers and processors, simplifying system design and data retrieval.

Applications:

The MIC280-4YM6-TR is versatile and can be used in numerous applications, including:

  • PCs and laptops for CPU thermal management
  • Telecommunication systems
  • Industrial controls and robotics
  • Consumer electronics
  • Portable devices
  • Automotive systems

With its precision temperature sensing and programmable alert features, the MIC280-4YM6-TR from Microchip Technology is a reliable component that enhances system stability and protection. Its small footprint and low power requirements make it an excellent choice for designers looking to incorporate thermal management into their next project.

You May Also Be Interested in

Texas Instruments
SENSOR DIGITAL -40C-125C 4DSBGA
Need more? Email Us
ECAD model for TMP103GYFFT
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for MAX31820PARMCR+T
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
ECAD model for MAX6699UE99+
Maxim Integrated
SENSOR DIGITAL -40C-125C 24TQFN
Need more? Email Us
ECAD model for MAX6581TG9C+
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP
Need more? Email Us
ECAD model for AT30TS75A-XM8M-B
Microchip Technology
SENSOR DIGITAL -20C-125C 8UDFN
Need more? Email Us
ECAD model for AT30TSE004A-MA5M-T
Microchip Technology
SENSOR DIGITAL -40C-125C SOT23-5
Need more? Email Us
ECAD model for TC74A2-5.0VCTTR
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
ECAD model for 5962-8757104YA
Maxim Integrated
SENSOR DIGITAL -55C-125C 16QSOP
Need more? Email Us
ECAD model for MAX6680MEE+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention